NAVISTAR - TMS 6045
Door and Body Seals (Rubber)
| Organization: | NAVISTAR |
| Publication Date: | 1 December 2010 |
| Status: | inactive |
| Page Count: | 8 |
scope:
This specification covers the general requirements, property and performance requirements, quality, identification, qualification, source approval and quality control.
Restricted Chemical Substances
Effective January 1, 2007, all product supplied to the requirements of this specification must comply with the requirements of the CEMS B-50 specification.
APPLICATION
This specification covers elastomeric door, glass and body seals and trim applications.
Type 1: Dual Durometer - solid extrusion with sponge bulb; with a woven wire carrier.
Type 2: Solid extrusion with a woven wire carrier.
Type 3: Extruded sponge, adhesive mounted.
Type 4: Trim - edge covering.
Type 5: Glass run channel or belt line seal - solid extrusion with flocking.
Type 6: Glass run channel or belt line seal - solid extrusion without flocking.
Type 7: Solid extrusion without a woven wire carrier (fan seals).
Type 8: Solid, dual durometer thermoplastic elastomer extrusion.
Document History