DIN EN ISO 13351

Industrial fans - Dimensions (ISO 13351:1996)

inactive
Buy Now
Organization: DIN
Publication Date: 1 December 2010
Status: inactive
Page Count: 16
ICS Code (Ventilators. Fans. Air-conditioners): 23.120

Document History

December 1, 2023
Fans - Dimensions (ISO/DIS 13351:2023); German and English version prEN ISO 13351:2023
A description is not available for this item.
November 1, 2011
Fans - Dimensions (ISO 13351:2009)
This International Standard specifies the dimensions of the circular and rectangular flanges of general-purpose fans, as well as the fan size designations. It is not applicable to cross-flow fans or...
DIN EN ISO 13351
December 1, 2010
Industrial fans - Dimensions (ISO 13351:1996)
A description is not available for this item.
Advertisement