NASA-LLIS-3077

Lessons Learned - Design for Operability; Door Penetration Thermal Barrier Design

active, Most Current
Organization: NASA
Publication Date: 17 May 2010
Status: active
Page Count: 2
scope:

Abstract:

Door interfaces require a thermal seal that must be flexible and soft yet handle temperatures as high as 2000 degrees Fahrenheit. Silica-glassbased fabrics are primarily used for this application. Heat cycles on these materials tend to make them stiff and brittle, resulting in parts that are susceptible to damage from both flight and processing operations. New ideas to address this design requirement need to be explored. For the Space Shuttle Program, configuration changes were made that greatly improved process operability, but the basic design has remained unchanged. From stand-point of flight safety, a single thermal barrier does not supply redundancy, and that risk must be accepted.

Document History

NASA-LLIS-3077
May 17, 2010
Lessons Learned - Design for Operability; Door Penetration Thermal Barrier Design
Abstract: Door interfaces require a thermal seal that must be flexible and soft yet handle temperatures as high as 2000 degrees Fahrenheit. Silica-glassbased fabrics are primarily used for this...
Advertisement