DSF/FPREN 62561-4/FPRAA

Lightning Protection System Components (LPSC) -- Part 4: Requirements for conductor fasteners

pending
Organization: DS
Status: pending
Page Count: 5
ICS Code (Lightning protection): 91.120.40
scope:

This International Standard specifies requirements and tests for: - Metallic and non-metallic conductor fasteners that are used in conjunction with the air termination system and down conductors. - Fixing of conductor fasteners to the fabric / membrane / gravel roofing of structures is not covered by this standard due to the vast number and types used in modern day construction. LPC may also be suitable for use in hazardous atmospheres. Regard should then be taken of the extra requirements necessary for the components to be installed in such conditions.

Document History

December 4, 2017
Lightning protection system components (LPSC) – Part 4: Requirements for conductor fasteners
IEC 62561-4:2017 deals with the requirements and tests for metallic and non-metallic conductor fasteners that are used to retain and support the air-termination, down-conductor and earth-termination...
March 30, 2011
Lightning protection system components (LPSC) – Part 4: Requirements for conductor fasteners
IEC 62561-4:2010 deals with the requirements and tests for metallic and non-metallic conductor fasteners that are used in conjunction with the air termination, down conductor and earth termination...
Lightning protection system components (LPSC) – Part 4: Requirements for conductor fasteners
This Part 4 of IEC 62561 deals with the requirements and tests for metallic and non186 metallic conductor fasteners that are used to retain and support the air termination, 187 down conductor and...
DSF/FPREN 62561-4/FPRAA
Lightning Protection System Components (LPSC) -- Part 4: Requirements for conductor fasteners
This International Standard specifies requirements and tests for: - Metallic and non-metallic conductor fasteners that are used in conjunction with the air termination system and down conductors. -...
Lightning Protection System Components (LPSC) -- Part 4: Requirements for conductor fasteners
This International Standard specifies requirements and tests for: - Metallic and non-metallic conductor fasteners that are used in conjunction with the air termination system and down conductors. -...
Requirements for Lightning Protection System Components (LPSC) -- Part 4: Requirements for fasteners
This International Standard specifies requirements and tests for: - Metallic and non-metallic conductor fasteners that are used in conjunction with the air termination system and down conductors. -...
Advertisement