DSF/EN 1999-1-3/FprA1
Eurocode 9: Design of aluminium structures - Part 1-3: Structures susceptible to fatigue
| Organization: | DS |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Metal structures): | 91.080.10 |
| ICS Code (91.070.90): | 91.070.90 |
scope:
(1) EN 1999-1-3 gives the basis for the design of aluminium alloy structures with respect to the limit state of fracture induced by fatigue. (2) EN 1999-1-3 gives rules for: - Safe life design; - damage tolerant design; - design assisted by testing. (3) EN 1999-1-3 is intended to be used in conjunction with EN 1090-3 ""Technical requirements for the execution of aluminium structures"" which contains the requirements necessary for the design assumptions to be met during execution of components and structures. (4) EN 1999-1-3 does not cover pressurised containment vessels or pipe-work.
Document History