DSF/FprEN ISO 12966-2

Animal and vegetable fats and oils - Gas chromatography of fatty acid methyl esters - Part 2: Preparation of methyl esters of fatty acids (ISO/FDIS 12966-2:2010)

pending
Organization: DS
Status: pending
Page Count: 28
ICS Code (Animal and vegetable fats and oils): 67.200.10
scope:

This International Standard specifies methods of preparing the methyl esters of fatty acids. It includes methods for preparing fatty acid methyl esters from animal and vegetable fats and oils, fatty acids and soaps. To cover different requirements four methylation methods are specified, namely: - a 'rapid' transmethylation procedure under alkaline conditions (see clause 4.2); - a 'general' transmethylation/methylation procedure under sequential alkaline and acid conditions (see clause 4.3); - a BF3 transmethylation procedure (see clause 4.4); and - an alternative procedure using acid-catalysed transmethylation of glycerides (see clause 4.5) Methyl esters so produced are used in various analytical procedures requiring such derivatives, for example gas liquid chromatography (GC), thin-layer chromatography (TLC) and infrared spectrometry (IR).

Document History

May 1, 2017
Animal and vegetable fats and oils – Gas chromatography of fatty acid methyl esters – Part 2: Preparation of methyl esters of fatty acids (ISO 12966-2:2017)
ISO 12966-2:2017 specifies methods of preparing the methyl esters of fatty acids. It includes methods for preparing fatty acid methyl esters from animal and vegetable fats and oils, fatty acids and...
March 29, 2011
Animal and vegetable fats and oils – Gas chromatography of fatty acid methyl esters – Part 2: Preparation of methyl esters of fatty acids
ISO 12966-2:2011 specifies methods of preparing the methyl esters of fatty acids. It includes methods for preparing fatty acid methyl esters from animal and vegetable fats and oils, fatty acids and...
DSF/FprEN ISO 12966-2
Animal and vegetable fats and oils - Gas chromatography of fatty acid methyl esters - Part 2: Preparation of methyl esters of fatty acids (ISO/FDIS 12966-2:2010)
This International Standard specifies methods of preparing the methyl esters of fatty acids. It includes methods for preparing fatty acid methyl esters from animal and vegetable fats and oils, fatty...
Animal and vegetable fats and oils - Gas chromatography of fatty acid methyl esters - Part 2: Preparation of methyl esters of fatty acids (ISO/DIS 12966-2:2009)
This International Standard specifies methods of preparing the methyl esters of fatty acids. It includes methods for preparing fatty acid methyl esters from animal and vegetable fats and oils, fatty...
Advertisement