IEC 61300-3-22
Fibre optic interconnecting devices and passive components – Basic test and measurement procedures – Part 3-22: Examinations and measurements – Ferrule compression force
active, Most Current
Buy Now
| Organization: | IEC |
| Publication Date: | 1 December 2010 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
This part of IEC 61300 describes the procedure to measure the spring-loaded force applied to a ferrule when the plugs mate with each other during normal service. This measurement procedure is applicable to a connector plug which has a spring-loaded ferrule.
Document History
IEC 61300-3-22
December 1, 2010
Fibre optic interconnecting devices and passive components – Basic test and measurement procedures – Part 3-22: Examinations and measurements – Ferrule compression force
This part of IEC 61300 describes the procedure to measure the spring-loaded force applied to a ferrule when the plugs mate with each other during normal service. This measurement procedure is...
March 1, 1997
Fibre Optic Interconnecting Devices and Passive Components - Basic Test and Measurement Procedures - Part 3-22: Examinations and Measurements - Ferrule Compression Force
A description is not available for this item.