GMW14668

Minimum Performance Requirements for Decorative Chromium Plated Plastic Parts

inactive
Buy Now
Organization: GMW
Publication Date: 1 November 2010
Status: inactive
Page Count: 14
scope:

This specification covers basic requirements for copper-nickel-chromium electroplated plastic parts, including assemblies.

Note: Nothing in this standard supercedes applicable laws and regulations.

Note: In the event of conflict between the English and domestic language, the English language shall take precedence.

Material Description. Platings to this specification are intended for the following applications:

• Interior (Code A). Interior applications do not require the use of discontinuous chromium or multiple layer nickel systems. For interior applications non-discontinuous chrome (r) is permissible.

Type 1: standard interior usage.

Type 2: for highly stressed interior parts as required (for example, door handles, manual shifter décor rings or bezels).

• Exterior (Code B). For exterior applications, discontinuous chromium plate, microporous (mp) or microcracking (mc), in addition to a multiple layer nickel system, shall be used.

Type 1: no stone chipping exposure on a vehicle.

Type 2: with stone chipping exposure on a vehicle. Includes significant surfaces of plated plastic parts attached to forward-facing vehicle areas or to vehicle areas subject to self-generated stone chipping (as defined by ≥ 15 degree impingement of straight line projection from tire).

Type 3: very severe service conditions (wheel clads and caps); includes stone chipping.

Note: If no exterior type is listed on detail drawing, Type 2 is assumed.

Symbols. Not applicable.

Typical Applications. This type of finish shall be principally used for decorative purpose. Bright and other (e.g., satin, brushed, dark, or grained) appearances are for interior and exterior plastic applications, as defined by styling and specific appearance standards.

Document History

March 1, 2021
Minimum Performance Requirements for Decorative Chromium Plated Plastic Parts
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
October 1, 2020
Minimum Performance Requirements for Decorative Chromium Plated Plastic Parts
This specification covers basic requirements for copper-nickel-chromium electroplated plastic parts. Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of...
January 1, 2019
Minimum Performance Requirements for Decorative Chromium Plated Plastic Parts
This specification covers basic requirements for copper-nickel-chromium electroplated plastic parts.  Material Description. This standard is intended for the following applications: Interior (Code...
September 1, 2015
Minimum Performance Requirements for Decorative Chromium Plated Plastic Parts
This specification covers basic requirements for copper-nickel-chromium electroplated plastic parts. Material Description. This standard is intended for the following applications: Interior (Code...
February 1, 2014
Minimum Performance Requirements for Decorative Chromium Plated Plastic Parts
This specification covers basic requirements for copper-nickel-chromium electroplated plastic parts, including assemblies.  Material Description. This standard is intended for the following...
GMW14668
November 1, 2010
Minimum Performance Requirements for Decorative Chromium Plated Plastic Parts
This specification covers basic requirements for copper-nickel-chromium electroplated plastic parts, including assemblies. Note: Nothing in this standard supercedes applicable laws and regulations....
May 1, 2010
Minimum Performance Requirements for Decorative Chromium Plated Plastic Parts
This specification covers basic requirements for copper-nickel-chromium electroplated plastic parts, including assemblies. Note: Nothing in this standard supercedes applicable laws and regulations....
November 1, 2009
Minimum Performance Requirements for Decorative Chromium Plated Plastic Parts
This specification covers basic requirements for copper-nickel-chromium electroplated plastic parts, including assemblies. Material Description. Platings to this specification are intended for...
February 1, 2007
Minimum Performance Requirements for Decorative Chromium Plated Plastic Parts
This specification covers basic requirements for copper-nickel-chromium electroplated plastic parts, including assemblies.

References

Advertisement