ISO/IEC 29109-1

Information technology - Conformance testing methodology for biometric data interchange formats defined in ISO/IEC 19794 - Part 1: Generalized conformance testing methodology TECHNICAL CORRIGENDUM 1

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 December 2010
Status: active
Page Count: 2
ICS Code (Information coding): 35.040
scope:

This part of ISO/IEC 29109 specifies the concepts, test types and conformance testing methodologies to test biometric data interchange records, as specified in ISO/IEC 19794, or computer algorithms that create biometric data interchange records. This part of ISO/IEC 29109 defines two types (A and B) and three levels (1, 2 and 3) of conformance testing, but it only provides a detailed description and methodology for the three levels of Type A testing. In the case of the first two levels, there are many common test elements, and so the assertion language for specifying Level 1 and Level 2 test assertions is defined in this part of ISO/IEC 29109. ISO/IEC 29109 is not concerned with testing of other characteristics of biometric products or other types of testing of biometric products (i.e. acceptance, performance, robustness, security).

This part of ISO/IEC 29109 explicitly does not cover the following areas:

- detailed test elements and assertions or descriptions of any mandatory standard datasets required for testing, which are provided in the other parts of ISO/IEC 29109, each of which specifies conformance testing for a specific base standard;

- testing whether implementations under test (IUTs) that claim to be able to use conformant biometric data interchange records can correctly process such biometric data interchange records (Type B testing).

Document History

ISO/IEC 29109-1
December 1, 2010
Information technology - Conformance testing methodology for biometric data interchange formats defined in ISO/IEC 19794 - Part 1: Generalized conformance testing methodology TECHNICAL CORRIGENDUM 1
This part of ISO/IEC 29109 specifies the concepts, test types and conformance testing methodologies to test biometric data interchange records, as specified in ISO/IEC 19794, or computer algorithms...
August 1, 2009
Information technology - Conformance testing methodology for biometric data interchange formats defined in ISO/IEC 19794 - Part 1: Generalized conformance testing methodology
This part of ISO/IEC 29109 specifies the concepts, test types and conformance testing methodologies to test biometric data interchange records, as specified in ISO/IEC 19794, or computer algorithms...

References

Advertisement