GMW16416
Polyamide 6 - 8 % Glass Fiber Reinforced, Heat Stabilized, Impact Modified, UV Stable
| Organization: | GMW |
| Publication Date: | 1 November 2010 |
| Status: | inactive |
| Page Count: | 4 |
scope:
This standard covers the properties of an 8 % glass fiber reinforced, impact modified, heat stabilized, UV stabilized polyamide 6 (nylon 6), which is used in injected form for molded components.
Note: Nothing in this standard supercedes applicable laws and regulations.
Note: In the event of conflict between the English and domestic language, the English language shall take precedence.
Material Description. Additional characteristics beyond the amount of glass fiber reinforcement is shown in Table 1 and Table 2.
Symbols. The material abbreviation according to ISO 11469 is >PA6-GF8<.
Typical Applications. Typical applications include the following: Garnish Molding.
Remarks. Not applicable.
Document History