ASTM International - ASTM A683-05e1
Standard Specification for Nonoriented Electrical Steel, Semiprocessed Types
| Organization: | ASTM International |
| Publication Date: | 15 August 2005 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Flat steel products and semi-products): | 77.140.50 |
scope:
1.1 This specification covers the detailed requirements to which flat-rolled, nonoriented semiprocessed electrical steel shall conform.
1.2 This steel is produced to specified maximum core-loss values and is intended primarily for commercial power frequency (50- and 60-Hz) applications in magnetic devices. Desirable core-loss and permeability characteristics are developed through heat treatment by the user.
1.3 These nonoriented, semiprocessed electrical steels are low carbon, silicon-iron or silicon-aluminum-iro
1.4 The values stated in customary (cgs-emu and inch-pound) units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
abstract:
This specification covers the standard requirements for flat-rolled, nonoriented semiprocessed electrical steel intended primarily for commercial power frequency applications in magnetic devices.... View More
Document History