CEN - EN ISO 7668

Anodizing of aluminium and its alloys - Measurement of specular reflectance and specular gloss of anodic oxidation coatings at angles of 20 degrees, 45 degrees, 60 degrees or 85 degrees

inactive
Organization: CEN
Publication Date: 1 November 2010
Status: inactive
Page Count: 24
ICS Code (Surface treatment): 25.220.20
scope:

This International Standard specifies methods for the measurement of specular reflectance and specular gloss of flat samples of anodized aluminium using geometries of 20° (Method A), 45° (Method B), 60° (Method C) and 85° (Method D); and of specular reflectance by an additional 45° method (Method E) employing a narrow acceptance angle.

The methods described are intended mainly for use with clear anodized surfaces. They can be used with colour-anodized aluminium, but only with similar colours.

Document History

September 1, 2021
Anodizing of aluminium and its alloys - Measurement of specular reflectance and specular gloss of anodic oxidation coatings at angles of 20°, 45°, 60° or 85°
This document specifies methods for the measurement of specular reflectance and specular gloss of flat samples of anodized aluminium using geometries of 20° (Method A), 45° (Method B), 60° (Method C)...
March 1, 2018
Anodizing of aluminium and its alloys - Measurement of specular reflectance and specular gloss of anodic oxidation coatings at angles of 20 degrees, 45 degrees, 60 degrees or 85 degrees
This document specifies methods for the measurement of specular reflectance and specular gloss of flat samples of anodized aluminium using geometries of 20° (Method A), 45° (Method B), 60° (Method C)...
EN ISO 7668
November 1, 2010
Anodizing of aluminium and its alloys - Measurement of specular reflectance and specular gloss of anodic oxidation coatings at angles of 20 degrees, 45 degrees, 60 degrees or 85 degrees
This International Standard specifies methods for the measurement of specular reflectance and specular gloss of flat samples of anodized aluminium using geometries of 20° (Method A), 45° (Method B),...

References

Advertisement