CEN - EN 10029
Hot-rolled steel plates 3 mm thick or above - Tolerances on dimensions and shape
| Organization: | CEN |
| Publication Date: | 1 November 2010 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Flat steel products and semi-products): | 77.140.50 |
scope:
This European Standard specifies tolerances on dimensions and shape for hot-rolled non-alloy and alloy steel plates with the following characteristics:
a) Nominal thickness: 3 mm ≤ t ≤ 400 mm;
b) Nominal width: w ≥ 600 mm.
Tolerances for products of width w < 600 mm cut or slit from plate should be agreed between manufacturer and purchaser at the time of enquiry and order.
This European Standard applies, but is not limited, to steel
grades defined in EN 10025-2 to EN 10025-6:2004+A1:2009
This European Standard does not include round plates, custom-made plates, chequer or bulb plate for flooring and wide flats.
Document History