ETSI - EN 302 729-2

Electromagnetic compatibility and Radio spectrum Matters (ERM); Short Range Devices (SRD); Level Probing Radar (LPR) equipment operating in the frequency ranges 6 GHz to 8,5 GHz, 24,05 GHz to 26,5 GHz, 57 GHz to 64 GHz, 75 GHz to 85 GHz; Part 2: Harmonized EN covering the essential requirements of article 3.2 of the R&TTE Directive

inactive
Organization: ETSI
Publication Date: 1 December 2010
Status: inactive
Page Count: 12
scope:

The present document specifies the requirements for Level Probing Radar (LPR) applications based on pulse RF, FMCW, or similar wideband techniques.

LPR radio equipment types are capable of operating in all or part of the frequency bands as specified in table 1.

Table 1 shows a list of the frequency bands as designated to Level Probing Radars in the draft CEPT ECC Decision on harmonised deployment conditions for industrial Level Probing Radars (LPR) [i.3] as known at the date of publication of the present document.

LPRs are used in many industries concerned with process control to measure the amount of various substances (mostly liquids or granulates). LPRs are used for a wide range of applications such as process control, custody transfer measurement (government legal measurements), water and other liquid monitoring, spilling prevention and other industrial applications. The main purposes of using LPRs are:

• to increase reliability by preventing accidents;

• to increase industrial efficiency, quality and process control;

• to improve environmental conditions in production processes.

LPR always consist of a combined transmitter and receiver and are used with an integral or dedicated antenna. The LPR equipment is for professional applications to which installation and maintenance are performed by professionally trained individuals only.

NOTE: LPR antennas are always specific directive antennas and no LPR omnidirectional antennas are used. This is also important in order to limit the illuminated surface area as well as to control and limit the scattering caused by the edges of the surface.

The scope is limited to LPRs operating as Short Range Devices.

The LPR applications in the present document are not intended for communications purposes.

Document History

May 1, 2011
Electromagnetic compatibility and Radio spectrum Matters (ERM); Short Range Devices (SRD); Level Probing Radar (LPR) equipment operating in the frequency ranges 6 GHz to 8,5 GHz, 24,05 GHz to 26,5 GHz, 57 GHz to 64 GHz, 75 GHz to 85 GHz; Part 2: Harmonized EN covering the essential requirements of article 3.2 of the R&TTE Directive
The present document specifies the requirements for Level Probing Radar (LPR) applications based on pulse RF, FMCW, or similar wideband techniques. LPRs are used in many industries concerned with...
March 1, 2011
Electromagnetic compatibility and Radio spectrum Matters (ERM); Short Range Devices (SRD); Level Probing Radar (LPR) equipment operating in the frequency ranges 6 GHz to 8,5 GHz, 24,05 GHz to 26,5 GHz, 57 GHz to 64 GHz, 75 GHz to 85 GHz; Part 2: Harmonized EN covering the essential requirements of article 3.2 of the R&TTE Directive
The present document specifies the requirements for Level Probing Radar (LPR) applications based on pulse RF, FMCW, or similar wideband techniques. LPRs are used in many industries concerned with...
EN 302 729-2
December 1, 2010
Electromagnetic compatibility and Radio spectrum Matters (ERM); Short Range Devices (SRD); Level Probing Radar (LPR) equipment operating in the frequency ranges 6 GHz to 8,5 GHz, 24,05 GHz to 26,5 GHz, 57 GHz to 64 GHz, 75 GHz to 85 GHz; Part 2: Harmonized EN covering the essential requirements of article 3.2 of the R&TTE Directive
The present document specifies the requirements for Level Probing Radar (LPR) applications based on pulse RF, FMCW, or similar wideband techniques. LPR radio equipment types are capable of operating...
August 1, 2010
Electromagnetic compatibility and Radio spectrum Matters (ERM); Short Range Devices (SRD); Level Probing Radar (LPR) equipment operating in the frequency ranges 6 GHz to 8,5 GHz, 24,05 GHz to 26,5 GHz, 57 GHz to 64 GHz, 75 GHz to 85 GHz; Part 2: Harmonized EN covering the essential requirements of article 3.2 of the R&TTE Directive
The present document specifies the requirements for Level Probing Radar (LPR) applications based on pulse RF, FMCW, or similar wideband techniques. LPR radio equipment types are capable of operating...

References

Advertisement