IEC 62660-2

Secondary lithium-ion cells for the propulsion of electric road vehicles – Part 2: Reliability and abuse testing

inactive
Buy Now
Organization: IEC
Publication Date: 1 December 2010
Status: inactive
Page Count: 50
ICS Code (Electric road vehicles): 43.120
ICS Code (Acid secondary cells and batteries): 29.220.20
scope:

This part of IEC 62660 specifies test procedures to observe the reliability and abuse behaviour of secondary lithium-ion cells used for propulsion of electric vehicles including battery electric vehicles (BEV) and hybrid electric vehicles (HEV).

The objective of this standard is to specify the standard test procedures and conditions for basic characteristics of lithium-ion cells for use in propulsion of battery and hybrid electric vehicles. The tests are indispensable for obtaining essential data on reliability and abuse behaviour of lithium-ion cells for use in various designs of battery systems and battery packs.

This standard provides standard classification of description of test results to be used for the design of battery systems or battery packs.

NOTE 1 The reliability and abuse tests for the electrically connected lithium-ion cells may be performed with reference to this standard.

NOTE 2 The test specification for lithium-ion battery packs and systems is defined in ISO 12405-1 and ISO 12405-2 (under consideration).

Document History

December 1, 2018
Secondary lithium-ion cells for the propulsion of electric road vehicles – Part 2: Reliability and abuse testing
This part of IEC 62660 specifies test procedures to observe the reliability and abuse behaviour of secondary lithium-ion cells and cell blocks used for propulsion of electric vehicles including...
IEC 62660-2
December 1, 2010
Secondary lithium-ion cells for the propulsion of electric road vehicles – Part 2: Reliability and abuse testing
This part of IEC 62660 specifies test procedures to observe the reliability and abuse behaviour of secondary lithium-ion cells used for propulsion of electric vehicles including battery electric...

References

Advertisement