DIN 931-2
Hexagon head bolts - Part 2: Metric thread M 68 to M 160 x 6 - Product grade B
active, Most Current
Buy Now
Organization: | DIN |
Publication Date: | 1 June 2009 |
Status: | active |
Page Count: | 9 |
ICS Code (Bolts, screws, studs): | 21.060.10 |
scope:
This standard, supplementing DIN EN ISO 4014, specifies dimensions and technical delivery conditions for sizes M 68 to M 160 × 6 hexagon head bolts of product grade B.
If, in special cases, the bolts are to comply with specifications other than those given in this standard, e.g. if other nominal lengths or product grade A are required, these shall be selected in accordance with the appropriate standard and agreed at the time of ordering.
Document History
DIN 931-2
June 1, 2009
Hexagon head bolts - Part 2: Metric thread M 68 to M 160 x 6 - Product grade B
This standard, supplementing DIN EN ISO 4014, specifies dimensions and technical delivery conditions for sizes M 68 to M 160 × 6 hexagon head bolts of product grade B.
If, in special cases, the...
September 1, 1987
M 42 to M 160 × 6 hexagon head bolts; product grade B
A description is not available for this item.