IEC 61753-086-6

Fibre optic interconnecting devices and passive components – Performance standard – Part 086-6: Non-connectorized single-mode bidirectional 1 490 / 1 550 nm downstream and 1 310 nm upstream WWDM devices for category O – Uncontrolled environment

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 December 2010
Status: active
Page Count: 34
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This part of IEC 61753 contains the minimum initial performance, test and measurement requirements and severities which a fibre optic pigtailed 1 490 / 1 550 nm downstream and 1 310 nm upstream wide wavelength division multiplexing (WWDM) passive optical network (PON) device must satisfy in order to be categorized as meeting the requirements of category O (uncontrolled environment), as defined in Annex A of IEC 61753-1:2007.

Annex B of this standard provides information concerning the function of the 1 490 / 1 550 nm downstream and 1 310 nm upstream WWDM.

Document History

IEC 61753-086-6
December 1, 2010
Fibre optic interconnecting devices and passive components – Performance standard – Part 086-6: Non-connectorized single-mode bidirectional 1 490 / 1 550 nm downstream and 1 310 nm upstream WWDM devices for category O – Uncontrolled environment
This part of IEC 61753 contains the minimum initial performance, test and measurement requirements and severities which a fibre optic pigtailed 1 490 / 1 550 nm downstream and 1 310 nm upstream wide...

References

Advertisement