JSA - JIS C 5101-3

Fixed capacitors for use in electronic equipment-Part 3: Sectional specification-Surface mount fixed tantalum electrolytic capacitors with manganese dioxide solid electrolyte

active, Most Current
Buy Now
Organization: JSA
Publication Date: 21 June 2010
Status: active
Page Count: 35
ICS Code (Paper and plastics capacitors): 31.060.30
scope:

This Standard is a sectional specification associated with generic specification JIS C 5101-1, and applies to surface mount tantalum solid electrolyte capacitors. These capacitors are primarily intended to be mounted directly onto substrates for hybrid circuits or onto printed boards.

The following two styles are considered:

- Style 1: protected capacitors;

- Style 2: unprotected capacitors.

NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows:

lEC 60384-3: 2006 Fixed capacitors for use in electronic equipmentPart 3: Sectional specification: Surface mount fixed tantalum electrolytic capacitors with manganese dioxide solid electrolyte (IDT)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified) and NEQ (not equivalent) according to ISO/ IEC Guide 21-1.

Document History

JIS C 5101-3
June 21, 2010
Fixed capacitors for use in electronic equipment-Part 3: Sectional specification-Surface mount fixed tantalum electrolytic capacitors with manganese dioxide solid electrolyte
This Standard is a sectional specification associated with generic specification JIS C 5101-1, and applies to surface mount tantalum solid electrolyte capacitors. These capacitors are primarily...
July 20, 1998
Fixed capacitors for use in electronic equipment Part 3: Sectional specification: Fixed tantalum chip capacitors
A description is not available for this item.

References

Advertisement