DSF/FprEN 13411-4

Terminations for steel wire ropes - Safety - Part 4: Metal and resin socketing

inactive
Organization: DS
Status: inactive
Page Count: 25
ICS Code (Other iron and steel products): 77.140.99
ICS Code (Accessories for lifting equipment): 53.020.30
scope:

This European Standard specifies the minimum requirements for the molten metal and resin socketing of steel wire ropes within the scopes of EN 12385-4:2002+A1:2008; EN 12385-5:2002; EN 12385-6:2004; EN 12385-7:2002; EN 12385-8:2002; EN 12385-9:2002 and EN 12385-10:2003+A1:2008. The European Standard is applicable only to those requirements that ensure that the socketing is strong enough to withstand a force of at least 100 % of the minimum breaking force of the rope (i.e. socket termination efficiency factor KT = 1,0). NOTE Rope terminations made by socketing in accordance with this European Standard can be used for determining the breaking force of wire ropes in accordance with Annex A of EN 12385-1:2002. Socketing by the methods and materials described in this standard are for use within the temperature limits given in normative Annex E. This European Standard deals with all significant hazards, hazardous situations and events relevant to metal and resin socket terminations, when they are used as intended and under conditions of misuse which are reasonably foreseeable (see Clause 4).

Document History

January 3, 2022
Terminations for steel wire ropes – Safety – Part 4: Metal and resin socketing
This document specifies the minimum requirements for the molten metal and resin socketing of steel wire ropes within the scopes of EN 12385-4:2002+A1:2008; EN 12385-5:2021; EN 12385-6:2004; EN...
May 13, 2011
Terminations for steel wire ropes – Safety – Part 4: Metal and resin socketing
This European Standard specifies the minimum requirements for the molten metal and resin socketing of steel wire ropes within the scopes of EN 12385-4:2002+A1:2008; EN 12385-5:2002; EN 12385-6:2004;...
November 19, 2008
Terminations for steel wire ropes - Safety - Part 4: Metal and resin socketing
This European Standard specifies the minimum requirements for the molten metal and resin socketing of steel wire ropes conforming to EN 12385 parts 4 to 10. The standard covers only those...
April 12, 2002
Terminations for steel wire ropes - Safety - Part 4: Metal and resin socketing
This European standard specifies the minimum requirements for the molten metal and resin socketing og steel wire ropes conforming to EN 12385 parts 4 to 10. The standard covers only those...
DSF/FprEN 13411-4
Terminations for steel wire ropes - Safety - Part 4: Metal and resin socketing
This European Standard specifies the minimum requirements for the molten metal and resin socketing of steel wire ropes within the scopes of EN 12385-4:2002+A1:2008; EN 12385-5:2002; EN 12385-6:2004;...
Terminations for steel wire ropes - Safety - Part 4: Metal and resin socketing
This European standard specifies the minimum requirements for the molten metal and resin socketing og steel wire ropes conforming to EN 12385 parts 4 to 10. The standard covers only those...
Terminations for steel wire ropes - Safety - Part 4: Metal resin socketing
This European Standard specifies the minimum requirements for the molten metal and resin socketing of steel wire ropes conforming to EN 12385 parts 4 to 10. The standard covers only those...
Terminations for steel wire ropes – Safety – Part 4: Metal and resin socketing
This document specifies the minimum requirements for the molten metal and resin socketing of steel wire ropes within the scopes of EN 12385-4:2002+A1:2008; EN 12385-5:2021; EN 12385-6:2004; EN...
Advertisement