JSA - JIS H 5202

Aluminium alloy castings

active, Most Current
Buy Now
Organization: JSA
Publication Date: 23 March 2010
Status: active
Page Count: 32
ICS Code (Aluminium products): 77.150.10
scope:

This Standard specifies aluminum alloy casting such as permanent mould castings and sand castings (hereafter referred to as the "castings")

NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows :

ISO 3522 : 2007 Aluminium and aluminium alloys - Castings - Chemical composition and mechanical properties (MOD)

The symbols which denote the degree of correspondence in the contents in the corresponding International Standard and JIS are IDT (identical), MOD (modified) and NEQ (not equivalent) according to ISO/IEC Guide 21-1.

Document History

JIS H 5202
March 23, 2010
Aluminium alloy castings
This Standard specifies aluminum alloy casting such as permanent mould castings and sand castings (hereafter referred to as the "castings") NOTE: The International Standard corresponding to this...
August 20, 1999
Aluminium Alloy Castings
A description is not available for this item.
January 1, 1992
Aluminium Alloy Castings
A description is not available for this item.

References

Advertisement