ISO 12643-5

Graphic technology - Safety requirements for graphic technology equipment and systems - Part 5: Stand-alone platen presses

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 December 2010
Status: active
Page Count: 18
ICS Code (Reproduction equipment): 37.100.10
scope:

This part of ISO 12643 provides safety requirements specific to stand-alone platen presses. It is intended to be used in conjunction with the general requirements given in ISO 12643-1.

This part of ISO 12643 provides additional press design safety requirements for the design and construction of new manually fed or automatic stand-alone platen press systems intended for die-cutting, creasing, embossing, foil stamping and/or the printing of paper, board and other materials processed in a similar manner.

This part of ISO 12643 is not applicable to presses designed to handle metal material other than foil.

Document History

November 1, 2023
Graphic technology — Safety requirements for graphic technology equipment and systems — Part 5: Manually-fed stand-alone platen presses
This document provides safety requirements specific to stand-alone platen presses. This document provides additional safety requirements for the design and construction of manually-fed stand-alone...
ISO 12643-5
December 15, 2010
Graphic technology - Safety requirements for graphic technology equipment and systems - Part 5: Stand-alone platen presses
This part of ISO 12643 provides safety requirements specific to stand-alone platen presses. It is intended to be used in conjunction with the general requirements given in ISO 12643-1. This part of...

References

Advertisement