DIN EN 60294
Measurement of the dimensions of a cylindrical component having two axial terminations (IEC 40/2072/CD:2010)
inactive
| Organization: | DIN |
| Publication Date: | 1 January 2011 |
| Status: | inactive |
| Page Count: | 19 |
| ICS Code (Electronic components in general): | 31.020 |
Document History
May 1, 2013
Measurement of the dimensions of a cylindrical component with axial terminations (IEC 60294:2012); German version EN 60294:2012
Diese Internationale Norm gilt für zylindrische Kondensatoren und Widerstände zur Verwendung in elektronischen Geräten.
Diese Norm legt Verfahren zur Bestimmung der Länge des Körpers und zur...
DIN EN 60294
January 1, 2011
Measurement of the dimensions of a cylindrical component having two axial terminations (IEC 40/2072/CD:2010)
A description is not available for this item.