ASA - ANSI/ASA S3.6

American National Standard Specification for Audiometers

inactive
Buy Now
Organization: ASA
Publication Date: 2 November 2010
Status: inactive
Page Count: 73
scope:

Audiometers are electronic instruments intended for the testing of human hearing. This standard includes specifications and tolerances for audiometers and standard reference threshold levels for audiometric transducers such as supra-aural, circumaural, and insert earphones; bone vibrators; and loudspeakers.

This standard classifies audiometers according to the type of signal generated (pure tones, speech, or both), mode of operation, and complexity or range of auditory functions tested. Audiometers are also classified by type. Audiometers used for diagnostic assessment are classified as Types 1, 2, or 3, while audiometers having air-conduction facilities only are classified as Type 4.

Purpose

The purpose of this standard is to ensure that tests of hearing, and particularly tests of hearing threshold, performed on the same individual with different audiometers complying with this standard shall give equivalent results when used under comparable test conditions. Further, the test results shall accurately and validly represent the level difference, if any, that may exist between the threshold of the individual tested and the reference threshold of hearing. This standard covers the general specifications for audiometers that require behavioral responses from a listener, as well as specific requirements governing the functional units of audiometric equipment such as type or types of signal, signal level control mechanisms, and types of transducers. In addition, instruments which are not audiometers but are used primarily for audiometric testing purposes, which incorporate calibrated sound sources (e.g., acoustic immittance systems, otoacoustic emission systems, or narrow-band noise generators), shall, whenever possible, conform to clauses 4 through 10 of this standard.

Document History

September 20, 2018
American National Standard Specification for Audiometers
Audiometers are electronic instruments intended for the testing of human hearing. This standard includes specifications and tolerances for audiometers and standard reference threshold levels for...
September 20, 2018
American National Standard Specification for Audiometers
Audiometers are electronic instruments intended for the testing of human hearing. This standard includes specifications and tolerances for audiometers and standard reference threshold levels for...
ANSI/ASA S3.6
November 2, 2010
American National Standard Specification for Audiometers
Audiometers are electronic instruments intended for the testing of human hearing. This standard includes specifications and tolerances for audiometers and standard reference threshold levels for...
May 13, 2004
American National Standard Specification for Audiometers
A description is not available for this item.
January 12, 1996
American National Standard Specification for Audiometers
A description is not available for this item.

References

Advertisement