BSI - BS 4127-2
Specification for Light Gauge Stainless Steel Tubes - Part 2: Metric Units
inactive
Buy Now
| Organization: | BSI |
| Publication Date: | 23 August 1972 |
| Status: | inactive |
| Page Count: | 11 |
| ICS Code (Iron and steel pipes): | 23.040.10 |
| ICS Code (Steel pipes and tubes for specific use): | 77.140.75 |
| ICS Code (Water supply systems): | 91.140.60 |
scope:
Covers stainless steel tubes supplied in straight lengths and suitable for connection by means of capillary and compression type fittings. The tubes are suitable for bending and can be used in plumbing and heating applications when the working pressure does not exceed 13 bar.
Document History
BS 4127-2
August 23, 1972
Specification for Light Gauge Stainless Steel Tubes - Part 2: Metric Units
Covers stainless steel tubes supplied in straight lengths and suitable for connection by means of capillary and compression type fittings. The tubes are suitable for bending and can be used in...