ISO/IEC 29110-4-1

Software engineering - Lifecycle profiles for Very Small Entities (VSEs) - Part 4-1: Profile specifications: Generic profile group

inactive
Buy Now
Organization: ISO
Publication Date: 15 January 2011
Status: inactive
Page Count: 62
ICS Code (Software): 35.080
scope:

Fields of application

ISO/IEC 29110 is applicable to Very Small Entities (VSEs). VSEs are enterprises, organizations, departments or projects up to 25 people. The lifecycle processes described in ISO/IEC 29110 are not intended to preclude or discourage their use by organizations bigger than VSEs.

The lifecycle processes defined in ISO/IEC 29110 can be used by VSEs when acquiring and using, as well as when creating and supplying, a software system. They can be applied at any level in a software system's structure and at any stage in the lifecycle. The processes described in ISO/IEC 29110 are not intended to preclude or discourage the use of additional processes that VSEs find useful.

This part of ISO/IEC 29110 provides a profile specification for the Basic VSE Profile within the Generic Profile Group. The Basic VSE Profile applies to VSEs involved in software development. It selects ISO/IEC 12207 project management and software implementation process elements and ISO/IEC 15289:2006 products from the single project perspective.

Its purpose is to provide the normative and informative links to the subset of ISO/IEC 12207 and ISO/IEC 15289:2006.

Document History

April 1, 2018
Systems and software engineering - Lifecycle profiles for Very Small Entities (VSEs) - Part 4-1: Software engineering - Profile specifications: Generic profile group
The ISO/IEC 29110 series is applicable to Very Small Entities (VSEs). VSEs are enterprises, organizations, departments or projects having up to 25 people. The lifecycle processes described in the...
ISO/IEC 29110-4-1
January 15, 2011
Software engineering - Lifecycle profiles for Very Small Entities (VSEs) - Part 4-1: Profile specifications: Generic profile group
Fields of application ISO/IEC 29110 is applicable to Very Small Entities (VSEs). VSEs are enterprises, organizations, departments or projects up to 25 people. The lifecycle processes described in...

References

Advertisement