CEN - EN 4656
Aerospace series - Steel FE-PM1507 (X1CrNiMoAlTi12-11-2) - Vacuum induction melted and consumable electrode remelted - Solution treated and precipitation treated - Bars - a or D ≤ 200 mm - Rm ≥ 1520 MPa
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 December 2010 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Steels): | 49.025.10 |
scope:
This European Standard specifies the requirements relating to:
Steel FE-PM1507 (X1CrNiMoAlTi12-11-2
Vacuum induction melted and consumable electrode remelted
Solution treated and precipitation treated
Bars
a or D ≤ 200 mm
Rm ≥ 1 520 MPa
for aerospace applications.
Document History
EN 4656
December 1, 2010
Aerospace series - Steel FE-PM1507 (X1CrNiMoAlTi12-11-2) - Vacuum induction melted and consumable electrode remelted - Solution treated and precipitation treated - Bars - a or D ≤ 200 mm - Rm ≥ 1520 MPa
This European Standard specifies the requirements relating to:
Steel FE-PM1507 (X1CrNiMoAlTi12-11-2)
Vacuum induction melted and consumable electrode remelted
Solution treated and precipitation...