SNZ - AS/NZS 2280

Ductile iron pipes and fittings

inactive
Organization: SNZ
Publication Date: 25 August 2004
Status: inactive
Page Count: 72
scope:

This Standard specifies requirements for ductile iron pressure pipes centrifugally cast in moulds, and ductile iron fittings of nominal sizes up to and including DN 750.

The specified pipes and fittings are intended primarily for conveying water under pressure, but they may be used for conveying sewage or other liquids.

This Standard specifies classifications of pipe on the basis of the allowable operating pressure (AOP); however, Flange Class pipe has been specified for manufacture of flanged pipe with screw-on flanges.

NOTE: Ductile iron is also known as spheroidal graphite iron, SG iron or nodular graphite iron.

Document History

March 27, 2020
Ductile iron pipes and fittings
This Standard specifies requirements for ductile iron pressure pipes centrifugally cast in moulds, and ductile iron fittings of nominal sizes up to and including DN 750. NOTE 1 Ductile iron is also...
March 27, 2020
Ductile iron pipes and fittings
This Standard specifies requirements for ductile iron pressure pipes centrifugally cast in moulds, and ductile iron fittings of nominal sizes up to and including DN 750. NOTE 1 Ductile iron is also...
September 16, 2014
Ductile iron pipes and fittings
This Standard specifies requirements for ductile iron pressure pipes centrifugally cast in moulds, and ductile iron fittings of nominal sizes up to and including DN 750. NOTE: Ductile iron is also...
September 16, 2014
Ductile iron pipes and fittings
This Standard specifies requirements for ductile iron pressure pipes centrifugally cast in moulds, and ductile iron fittings of nominal sizes up to and including DN 750. NOTE: Ductile iron is also...
September 16, 2014
Ductile iron pipes and fittings
This Standard specifies requirements for ductile iron pressure pipes centrifugally cast in moulds, and ductile iron fittings of nominal sizes up to and including DN 750. NOTE: Ductile iron is also...
October 31, 2012
Ductile iron pipes and fittings
This Standard specifies requirements for ductile iron pressure pipes centrifugally cast in moulds, and ductile iron fittings of nominal sizes up to and including DN 750. The specified pipes and...
August 25, 2004
Ductile iron pressure pipes and fittings
A description is not available for this item.
AS/NZS 2280
August 25, 2004
Ductile iron pipes and fittings
This Standard specifies requirements for ductile iron pressure pipes centrifugally cast in moulds, and ductile iron fittings of nominal sizes up to and including DN 750. The specified pipes and...
June 5, 1999
Ductile iron pressure pipes and fittings
A description is not available for this item.
June 5, 1999
Ductile Iron Pressure Pipes and Fittings
A description is not available for this item.
January 1, 1995
Ductile Iron Pressure Pipes and Fittings
A description is not available for this item.

References

Advertisement