DLA - DESC-DWG-88032 REV A
RESISTOR, CHIP, FIXED, FILM, ZERO-OHM, STYLE RM0502
inactive
| Organization: | DLA |
| Publication Date: | 2 March 1992 |
| Status: | inactive |
| Page Count: | 5 |
scope:
This drawing describes the requirements for a zerohm chip resistor.
The complete PIN shall be as shown in the following example:
intended Use:
Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended, also, for use in surfacing mounting applications.
Document History
May 30, 2014
RESISTOR, CHIP, FIXED, FILM, ZERO-OHM, STYLE RM0502
Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended, also in most surface mount application.
April 12, 2005
RESISTOR, CHIP, FIXED, FILM, ZERO-OHM, STYLE RM0502
Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended, also in most surface mount application.
July 20, 2000
RESISTOR, CHIP, FIXED, FILM, ZERO-OHM, STYLE RM0502
Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended, also in most surface mount application.
DESC-DWG-88032 REV A
March 2, 1992
RESISTOR, CHIP, FIXED, FILM, ZERO-OHM, STYLE RM0502
This drawing describes the requirements for a zerohm chip resistor.
The complete PIN shall be as shown in the following example:
April 22, 1988
RESISTOR, CHIP, FIXED, FILM, ZERO-OHM, STYLE RM0502
A description is not available for this item.