DLA - SMD-5962-90870

MICROCIRCUIT, DIGITAL, BIPOLAR CMOS, OCTAL REGISTERED TRANSCEIVER WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 31 October 1990
Status: inactive
Page Count: 19
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and space application (device class S or V), and a choice of case outlines and lead finishes are available and are reflected in the complete Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of radiation hardness assurance (RHA) levels are reflected in the complete PIN.

The PIN shall be as shown in the following example:

Device classes M, B, and S RHA marked devices shall meet the MIL-M-38510 specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V devices shall meet or exceed the electrical performance characteristics specified in table I herein after exposure to the specified irradiation levels specified in the absolute maximum ratings herein and the RHA marked device shall be marked in accordance with MIL-I-38535. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 54BCT543 Octal registered transceivers with three-state outputs

The device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 B or S Certification and qualification to MIL-M-38510 Q or V Certification and qualification to MIL-I-38535

For device classes M, B, and S, case outlines shall meet the requirements in appendix C of MIL-M-38510 and as listed below. For device classes Q and V, case outlines shall meet the requirements of MIL-I-38535, appendix C of MIL-M-38510, and as listed below.

Outline letter Case outline L D-9 (24-lead, 1.280" × .310" × .200"), dual-in-line package K F-6 (24-lead, .640" × .420" × .090"), flat package 3 C-4 (28-terminal, .460" × .460" × .100"), square chip carrier package

The lead finish shall be as specified in MIL-M-38510 for classes M, B, and S, or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage range (VCC) - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc DC input voltage, including I/O ports - - - - - - - - −0.5 V dc to +5.5 V dc DC input voltage, excluding I/O ports - - - - - - - - −0.5 V dc to +7.0 V dc Voltage applied to any output in the disabled state - −0.5 V dc to +5.5 V dc Voltage applied to any output in the high state - - - −0.5 V dc to VCC Input clamp current - - - - - - - - - - - - - - - - - −30 mA Current into any output in the low state - - - - - - - 96 mA Storage temperature range - - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - - - +300°C Thermal resistance, junction-to-case (θJC) - - - - - - See MIL-M-38510, appendix C Junction temperature (TJ) - - - - - - - - - - - - - - +175°C Power dissipation (PD) - - - - - - - - - - - - - - - - 602 mW 2/

Supply voltage range (VCC) - - - - - - - - - - - - - - +4.5 V dc to +5.5 V dc Minimum high level input voltage (VIH) - - - - - - - - 2.0 V dc Maximum low level input voltage (VIL) - - - - - - - - 0.8 V dc Setup time, data before latch enable going high (ts) - 5.5 ns Hold time, data after latch enable going high (th) - - 1.5 ns Pulse duration, latch enable low (tw) - - - - - - - - 8 ns Maximum high level output current (IOH): A1 through A8 - - - - - - - - - - - - - - - - - - - −3 mA B1 through B8 - - - - - - - - - - - - - - - - - - - −12 mA Maximum low level output current (IOL): A1 through A8 - - - - - - - - - - - - - - - - - - - 20 mA B1 through B8 - - - - - - - - - - - - - - - - - - - 48 mA Case operating temperature range (TC) - - - - - - - - −55°C to +125°C

Fault coverage measurement of manufacturing logic tests (MIL-STD-883, test method 5012)- - - - - - XX percent 3/

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

August 22, 2023
MICROCIRCUIT, DIGITAL, BIPOLAR CMOS, OCTAL REGISTERED TRANSCEIVER WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Replaceability....
March 28, 2017
MICROCIRCUIT, DIGITAL, BIPOLAR CMOS, OCTAL REGISTERED TRANSCEIVER WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
June 4, 2012
MICROCIRCUIT, DIGITAL, BIPOLAR CMOS, OCTAL REGISTERED TRANSCEIVER WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
May 5, 2006
MICROCIRCUIT, DIGITAL, BIPOLAR CMOS, OCTAL REGISTERED TRANSCEIVER WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD-5962-90870
October 31, 1990
MICROCIRCUIT, DIGITAL, BIPOLAR CMOS, OCTAL REGISTERED TRANSCEIVER WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...

References

Advertisement