DIN EN ISO 2061
Textiles - Determination of twist in yarns - Direct counting method (ISO 2061:2010)
inactive
Buy Now
| Organization: | DIN |
| Publication Date: | 1 December 2010 |
| Status: | inactive |
| Page Count: | 17 |
| ICS Code (Yarns): | 59.080.20 |
Document History
December 1, 2015
Textiles - Determination of twist in yarns - Direct counting method (ISO 2061:2015)
This International Standard specifies a method for the determination of the direction of twist in yarns, the amount of twist, in terms of turns per unit length, and the change in length on...
DIN EN ISO 2061
December 1, 2010
Textiles - Determination of twist in yarns - Direct counting method (ISO 2061:2010)
A description is not available for this item.
November 1, 1995
Determination of twist in yarns by the direct counting method (ISO 2061:1995)
A description is not available for this item.