SNV - SN EN 15004-5

Fixed firefighting systems - Gas extinguishing systems - Part 5: Physical properties and system design of gas extinguishing systems for HFC 227ea extinguishant

inactive
Organization: SNV
Publication Date: 1 October 2010
Status: inactive
Page Count: 14
ICS Code (Fire protection): 13.220.20
scope:

This document gives specific requirements for gaseous fire-extinguishing systems, with respect to the HFC 227ea extinguishant. It includes details of physical properties, specification, usage and safety aspects and is applicable to systems operating at nominal pressures of 25 bar and 42 bar with nitrogen propellant. This does not preclude the use of other systems.

Document History

February 1, 2021
Fixed firefighting systems - Gas extinguishing systems - Part 5: Physical properties and system design of gas extinguishing systems for HFC 227ea extinguishant
This document contains specific requirements for gaseous fire-extinguishing systems, with respect to the HFC 227ea extinguishant. It includes details of physical properties, specification, usage and...
SN EN 15004-5
October 1, 2010
Fixed firefighting systems - Gas extinguishing systems - Part 5: Physical properties and system design of gas extinguishing systems for HFC 227ea extinguishant
This document gives specific requirements for gaseous fire-extinguishing systems, with respect to the HFC 227ea extinguishant. It includes details of physical properties, specification, usage and...
September 1, 2008
Fixed firefighting systems - Gas extinguishing systems - Part 5: Physical properties and system design of gas extinguishing systems for HFC 227ea extinguishant
A description is not available for this item.

References

Advertisement