CEN - EN ISO 14921
Thermal spraying - Procedures for the application of thermally sprayed coatings for engineering components
| Organization: | CEN |
| Publication Date: | 1 December 2010 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Surface treatment): | 25.220.20 |
scope:
This International Standard specifies the general procedure, when a thermally sprayed coating is applied to enhance the surface properties of a component or to reclaim worn and non-conforming parts.
This International Standard does not provide definitive methods for specific work due to the variety of the technological, physical and/or chemical requirements and of the component's shape.
This International Standard specifies the general conditions for the selection of the spraying procedure and materials for this purpose. It does not apply to thermally sprayed zinc and/or aluminium coatings for protection of steel structures against atmospheric corrosion, for which ISO 2063 applies.
This International Standard also does not apply to coatings of self-fluxing alloys which are subsequently fused. That procedure is covered by ISO 14920.
Document History