DSF/IEC 62711 TR Ed. 1.0

Mnemonics and designations of symbols for measuring relays, instruments and related device

pending, Most Current
Organization: DS
Status: pending
Page Count: 22
ICS Code (Electrical engineering in general): 29.020
scope:

This Technical report provides recommendations for consistent use of mnemonics and qualifying symbols to be applied to symbols representing devices used in systems for monitoring, protection, switching, and controlling of apparatus in electrical substations, generating stations, power utilization and conversion facilities, and equipment designed for automatic protection of power systems. The recommendations are intended for designers, manufacturers and engineers of such systems. For symbols of measuring relay and measuring instrument, it is intended to serve two purposes, namely: - It gives a review of standardized designations; - It is intended to limit the range of possible variations. Measuring relay symbols are symbols in which the functional behaviour of an element, mostly because of its complexity, is (partly) described by qualifying symbols IEC 60617-S00328 ... S00337, particularly by referring to supporting documentation; the relevant rules and explanations are to be found in IEC 60617 in the application notes associated with the symbols IEC 60617-S00327 (A00091 ... A00094).

Document History

DSF/IEC 62711 TR Ed. 1.0
Mnemonics and designations of symbols for measuring relays, instruments and related device
This Technical report provides recommendations for consistent use of mnemonics and qualifying symbols to be applied to symbols representing devices used in systems for monitoring, protection,...
Advertisement