MODUK - DEF STAN 00-82: PART 1

Vetronics Infrastructure for Video Over Ethernet - Standards and Protocols

inactive
Organization: MODUK
Publication Date: 19 November 2010
Status: inactive
Page Count: 80
scope:

The aim of the Vetronics Infrastructure for Video Over Ethernet (VIVOE) standard is to promote the interoperability of present and future land platform digital video distribution systems. A VIVOE network is used for the distribution of digital video within a Vetronics system, although, as an option, the incorporation of limited data (e.g. video metadata) distribution on the same network may be implemented. However, the standard is not intended to be used to transfer general Vetronics type data on the network and using it to transfer Vetronics data may impact the real-time performance of the video system.

The standard describes the mechanisms and protocols that shall be employed to facilitate the distribution and control of digital video and data. The system specified is based on Ethernet as the network technology and all the protocols and mechanisms selected are open, widely used network standards. This standard does not define any new protocols but provides guidance on how the selected protocols and mechanisms are used. For most protocols, the actual standard documentation will need to be consulted to obtain additional detailed information to implement the protocol in an actual system. This Defence Standard should therefore be used as the starting point when designing and implementing a VIVOE system.

Not all parts of the standard will need to be implemented for every system. The particular features and functions of the standard that are used for a particular implementation shall be system-defined on a project by project basis via a valid systems engineering approach.

Document History

June 14, 2017
Vetronics Infrastructure for Video Over Ethernet Part: 1 : Standards and Protocols
The aim of the Vetronics Infrastructure for Video Over Ethernet (VIVOE) standard is to promote the interoperability of present and future land platform digital video and audio distribution systems. A...
March 23, 2012
Vetronics Infrastructure for Video Over Ethernet Part 1: Standards and Protocols
The aim of the Vetronics Infrastructure for Video Over Ethernet (VIVOE) standard is to promote the interoperability of present and future land platform digital video distribution systems. A VIVOE...
DEF STAN 00-82: PART 1
November 19, 2010
Vetronics Infrastructure for Video Over Ethernet - Standards and Protocols
The aim of the Vetronics Infrastructure for Video Over Ethernet (VIVOE) standard is to promote the interoperability of present and future land platform digital video distribution systems. A VIVOE...

References

Advertisement