SNV - SN EN ISO 2085

Anodizing of aluminium and its alloys - Check for continuity of thin anodic oxidation coatings - Copper sulfate test

active, Most Current
Organization: SNV
Publication Date: 1 November 2010
Status: active
Page Count: 12
ICS Code (Surface treatment): 25.220.20
scope:

This International Standard specifies a method for checking the continuity of thin anodic oxidation coatings on aluminium and its alloys by a copper sulfate contact test.

The use of this method is limited to anodic oxidation coatings of thickness less than 5 μm, or coatings that have been deformed.

NOTE The method described enables a rapid check to be made for the continuity of a thin coating of aluminium oxidation on aluminium and its alloys. In cases of doubt regarding a visible fault on the surface of a coating, the use of this method makes it possible to verify whether the fault corresponds to a local gap in the coating which exposes bare metal.

Document History

SN EN ISO 2085
November 1, 2010
Anodizing of aluminium and its alloys - Check for continuity of thin anodic oxidation coatings - Copper sulfate test
This International Standard specifies a method for checking the continuity of thin anodic oxidation coatings on aluminium and its alloys by a copper sulfate contact test. The use of this method is...
Advertisement