SNV - SN EN 15938
Automotive fuels - Ethanol blending component and ethanol (E85) automotive fuel - Determination of electrical conductivity
| Organization: | SNV |
| Publication Date: | 1 November 2010 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Liquid fuels): | 75.160.20 |
scope:
This European Standard specifies a test method for the determination of the electrical conductivity in ethanol and ethanol (E85) automotive fuel in the range from approximately (0,3 to 5) μS/cm at a temperature of 25 °C (see Clause 4). The electrical conductivity is determined from the measured electrical conductance.
The electrical conductivity is an important analytical criterion for the ascertainment and control of anionic and cationic components in ethanol and ethanol (E85) automotive fuel. Some of these components can exhibit corrosive properties.
Document History