SNV - SN EN ISO/IEC 15419

Information technology - Automatic identification and data capture techniques - Bar code digital imaging and printing performance testing

active, Most Current
Organization: SNV
Publication Date: 1 November 2010
Status: active
Page Count: 38
ICS Code (Information coding): 35.040
scope:

This International Standard describes the characteristics and defines categories of bar code digital imaging systems, identifies the attributes of each system which are required to be controlled, and specifies minimum requirements for those attributes. It defines test methods for assessing the conformance of those attributes with this International Standard. It is intended to be used in conjunction with International Standards which detail the methodology for assessing the quality of a bar code symbol, such as ISO/IEC 15416. This International Standard does not apply to Bar Code Masters, which are covered by ISO/IEC 15421.

Document History

SN EN ISO/IEC 15419
November 1, 2010
Information technology - Automatic identification and data capture techniques - Bar code digital imaging and printing performance testing
This International Standard describes the characteristics and defines categories of bar code digital imaging systems, identifies the attributes of each system which are required to be controlled, and...

References

Advertisement