SNV - SN EN 14638-3

Transportable gas cylinders - Refillable welded receptacles of a capacity not exceeding 150 litres - Part 3: Welded carbon steel cylinders made to a design justified by experimental methods

active
Organization: SNV
Publication Date: 1 November 2010
Status: active
Page Count: 41
ICS Code (Pressure vessels): 23.020.30
scope:

This European Standard specifies minimum requirements concerning material, design, construction and workmanship, procedures and tests at manufacture of refillable transportable welded cylinders made of carbon steel, justified by experimental methods, of water capacities from 0,5 l up to and including 150 l for compressed or liquefied gases and of a test pressure up to 90 bar.

NOTE This European Standard may also be used as a guideline for cylinders less than 0,5 l water capacity.

This European Standard is primarily intended for industrial gases other than LPG but may also be applied for LPG. However, for dedicated LPG cylinders see EN 14140 [5], prepared by CEN/TC 286.

Document History

June 1, 2012
Transportable gas cylinders - Refillable welded receptacles of a capacity not exceeding 150 litres - Part 3: Welded carbon steel cylinders made to a design justified by experimental methods; Corrigendum AC
A description is not available for this item.
SN EN 14638-3
November 1, 2010
Transportable gas cylinders - Refillable welded receptacles of a capacity not exceeding 150 litres - Part 3: Welded carbon steel cylinders made to a design justified by experimental methods
This European Standard specifies minimum requirements concerning material, design, construction and workmanship, procedures and tests at manufacture of refillable transportable welded cylinders made...

References

Advertisement