SNV - SN EN 15928
Fertilizers - Determination of the fineness of grinding (dry procedure)
active, Most Current
| Organization: | SNV |
| Publication Date: | 1 November 2010 |
| Status: | active |
| Page Count: | 8 |
| ICS Code (Fertilizers): | 65.080 |
scope:
This European Standard specifies the dry procedure for the determination of the fineness of grinding, which is applicable to all EC type fertilizers in which requirements are given of fineness of grinding using 0,630 mm and 0,160 mm.
Document History
SN EN 15928
November 1, 2010
Fertilizers - Determination of the fineness of grinding (dry procedure)
This European Standard specifies the dry procedure for the determination of the fineness of grinding, which is applicable to all EC type fertilizers in which requirements are given of fineness of...