NATO - AFAP-4

NATO REACTION-TO-FIRE TESTS FOR MATERIALS SURFACE SPREAD OF FLAME

inactive
Organization: NATO
Publication Date: 1 November 2004
Status: inactive
Page Count: 21
scope:

This Allied Publication defines a method for the determination of surface spread of flame of a material. The procedure is an implementation of ISO 5658-2:1996. This is supplemented to include detailed requirements for specimen preparation for particular types of material, additional details for test and calibration procedures to enhance repeatability/reproducibility and requirements for data presentation.

Document History

July 1, 2010
NATO REACTION-TO-FIRE TESTS FOR MATERIALS SURFACE SPREAD OF FLAME
This Allied Publication defines a method for the determination of surface spread of flame of a material. The procedure is an implementation of ISO 5658-2: 2006 for the measurement of surface spread...
November 1, 2005
NATO REACTION-TO-FIRE TESTS FOR MATERIALS SURFACE SPREAD OF FLAME
This Allied Publication defines a method for the determination of surface spread of flame of a material.  The procedure is an implementation of ISO 5658-2:1996.  This is supplemented to include...
AFAP-4
November 1, 2004
NATO REACTION-TO-FIRE TESTS FOR MATERIALS SURFACE SPREAD OF FLAME
This Allied Publication defines a method for the determination of surface spread of flame of a material. The procedure is an implementation of ISO 5658-2:1996. This is supplemented to include...

References

Advertisement