FORD WSS-M2P192-A1

PERFORMANCE, FUEL FILLER PIPE, COATED AND UNCOATED METAL ***TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Buy Now
Organization: FORD
Publication Date: 16 December 2010
Status: active
Page Count: 8
scope:

The fuel filler pipe material system defined by this specification requires corrosion protection and resistance to Ford Test Fuels. The pipe construction is typically a low carbon electroplated sheet steel, formed and welded into tubing, with an organic immersion top coat which may form a duplex system. Stainless steel could also be used and may not require coating. Approved suppliers are on the Approved Source List.

Document History

FORD WSS-M2P192-A1
December 16, 2010
PERFORMANCE, FUEL FILLER PIPE, COATED AND UNCOATED METAL ***TO BE USED WITH FORD WSS-M99P1111-A***
The fuel filler pipe material system defined by this specification requires corrosion protection and resistance to Ford Test Fuels. The pipe construction is typically a low carbon electroplated sheet...

References

Advertisement