SNV - SN EN ISO 2376

Anodizing of aluminium and its alloys - Determination of electric breakdown potential

inactive
Organization: SNV
Publication Date: 1 November 2010
Status: inactive
Page Count: 12
ICS Code (Surface treatment): 25.220.20
scope:

This International Standard specifies test methods for the determination of the electric breakdown potential of anodic oxidation coatings on aluminium and its alloys, on flat or near-flat surfaces and on round wire. The methods are applicable to anodic oxidation coatings used primarily as electrical insulators.

The methods are not applicable to coatings in the vicinity of cut edges, the edges of holes, or sharp changes of angle on, for example, extruded shapes.

NOTE 1 The methods described do not give satisfactory results for unsealed coatings.

NOTE 2 Electric breakdown potential is affected by relative humidity.

Document History

November 1, 2019
Anodizing of aluminium and its alloys - Determination of breakdown voltage and withstand voltage
This document specifies test methods for the determination of the breakdown voltage and withstand voltage of anodic oxidation coatings on aluminium and its alloys, on flat or near-flat surfaces and...
SN EN ISO 2376
November 1, 2010
Anodizing of aluminium and its alloys - Determination of electric breakdown potential
This International Standard specifies test methods for the determination of the electric breakdown potential of anodic oxidation coatings on aluminium and its alloys, on flat or near-flat surfaces...
Advertisement