SNZ - AS/NZS 5125.1
Heat pump water heaters—Performance assessment Part 1: Air source heat pump water heaters
| Organization: | SNZ |
| Publication Date: | 23 December 2010 |
| Status: | inactive |
| Page Count: | 40 |
scope:
This Standard specifies the test conditions and test procedures for determining the energy performance characteristics of single-circuit air source heat pump water heaters. It applies to both stand-alone heat pump water heaters and heat pumps with the condenser integral with a storage tank. The variation of coefficient of performance (COP) and electric power use as a function of operating conditions are determined so that the results can be used in annual performance calculations of heat pump applications for sanitary hot water supply applications.
This Standard also specifies methods of testing and reporting the energy performance characteristics of electrical driven heat pumps using a single refrigeration circuit and having one evaporator and one condenser. Products with two evaporators that operate exclusively may also be tested in each mode.
The energy performance of a heat pump is determined by operating the product under a range of controlled environmental conditions and measuring the electrical power input and the thermal energy output in the form of hot water where the condenser is integral with a storage tank. Slightly different test procedures are specified for stand-alone and integral heat pump configurations.
NOTE: The qualification requirements for low temperature classifications are specified in AS/NZS 2712.
Document History