API PUBL 931 C4
MANUAL ON DISPOSAL OF REFINERY WASTES VOLUME ON ATMOSPHERIC EMISSIONS - CHAPTER 4-GAS FLOW MEASUREMENT METHODS
| Organization: | API |
| Publication Date: | 1 January 1974 |
| Status: | inactive |
| Page Count: | 20 |
scope:
This chapter deals with the primary elements currently available for measuring gas flow. This includes orifices, venturi tubes, flow nozzles, rotameters. swirlmeters, anemometers, and the like. Each produces a measurable phenomenon. such as a pressure drop, that can be correlated to gas flow. Although such auxiliary or secondary equipment as gages, manometers, transmitters, and the like are not treated herein, a discussion of these can be found in other texts.1*
This chapter also covers the application of less direct methods of flow rate determination, such as stoichiometric calculations, fan performance curves, and tracer gas dilution. A special effort has been made to indicate the best areas of application of each indirect method or primary device mentioned.
*REFERENCE on page 4-14.
Document History