DS/EN 13104 + A1

Railway applications - Wheelsets and bogies - Powered axles - Design method

inactive
Organization: DS
Publication Date: 17 November 2010
Status: inactive
Page Count: 46
ICS Code (Railway rolling stock in general): 45.060.01
scope:

This standard: - defines the forces and moments to be taken into account with reference to masses, traction and braking conditions; - gives the stress calculation method for axles with outside axle journals; - specifies the maximum permissible stresses to be assumed in calculations for steel grade EA1N defined in EN 13261; - describes the method for determination of the maximum permissible stresses for other steel grades; - determines the diameters for the various sections of the axle and recommends the preferred shapes and transitions to ensure adequate service performance. This standard is applicable to: - solid and hollow powered axles for railway rolling stock; - solid and hollow non-powered axles of motor bogies; - solid and hollow non-powered axles of locomotives3; - axles defined in prEN 13261; - all gauges4. This standard is applicable to axles fitted to rolling stock intended to run under normal European conditions. Before using this standard, if there is any doubt as to whether the railway operating conditions are normal, it is necessary to determine whether an additional design factor has to be applied to the maximum permissible stresses. The calculation of wheelsets for special applications (e.g. tamping/lining/levelling machines) may be made according to this standard only for the load cases of free-running and running in train formation. This standard does not apply to workload cases. They are calculated separately. For light rail and tramway applications, other standards or documents agreed between the customer and supplier may be applied.

Document History

December 20, 2012
Railway applications – Wheelsets and bogies – Powered axles – Design method
This standard: - defines the forces and moments to be taken into account with reference to masses, traction and braking conditions; - gives the stress calculation method for axles with outside axle...
DS/EN 13104 + A1
November 17, 2010
Railway applications - Wheelsets and bogies - Powered axles - Design method
This standard: - defines the forces and moments to be taken into account with reference to masses, traction and braking conditions; - gives the stress calculation method for axles with outside axle...
March 18, 2009
Railway applications - Wheelsets and bogies - Powered axles - Design method
This standard: 1) defines the forces and moments to be taken into account with reference to masses, traction and braking conditions; 2) gives the stress calculation method for axles with outside axle...
June 6, 2001
Railway applications - Wheelsets and bogies - Powered axles - Design method
This standard: - defines the forces and moments to be taken into account with reference to masses, traction and breaking conditions; - gives the stress calculation method for axles with outside...
Railway applications - Wheelsets and bogies - Powered axles - Design method
This standard: - defines the forces and moments to be taken into account with reference to masses, traction and braking conditions; - gives the stress calculation method for axles with outside axle...
Railway applications - Wheelsets and bogies - Powered axles - Design method
This standard: - defines the forces and moments to be taken into account with reference to masses, traction and braking conditions; - gives the stress calculation method for axles with outside...
Railway applications - Wheelsets and bogies - Powered axles - Design method
This standard: 1) defines the forces and moments to be taken into account with reference to masses, traction and braking conditions; 2) gives the stress calculation method for axles with outside axle...
Railway applications - Wheelsets and bogies - Powered axles - Design method
The same as for EN 13104+A1:2010
Advertisement