DS/EN 255-4

Air conditioners, liquid chilling packages and heat pumps with electrically driven compressors - Heating mode - Part 4: Requirements for space heating and sanitary hot water units

inactive, Most Current
Organization: DS
Publication Date: 10 June 1997
Status: inactive
Page Count: 10
ICS Code (Ventilators. Fans. Air-conditioners): 23.120
ICS Code (Heat pumps): 27.080
scope:

This part of EN 255 specifies minimum requirements which ensure that an air and water cooled air conditioner, liquid chilling packages, air/air, water/air, air/water or water/water heat pump, with electrically driven compressor, is fitted for the use designated by the manufacturer, when used for space heating or for hot sanitary water. When these units are used for space cooling, then EN 814-3 applies; when these units are used for liquid cooling and heat recovery, then EN 12055 applies.

Document History

DS/EN 255-4
June 10, 1997
Air conditioners, liquid chilling packages and heat pumps with electrically driven compressors - Heating mode - Part 4: Requirements for space heating and sanitary hot water units
This part of EN 255 specifies minimum requirements which ensure that an air and water cooled air conditioner, liquid chilling packages, air/air, water/air, air/water or water/water heat pump, with...

References

Advertisement