CEN - EN ISO 4404-2

Petroleum and related products - Determination of the corrosion resistance of fire-resistant hydraulic fluids - Part 2: Non-aqueous fluids

active, Most Current
Organization: CEN
Publication Date: 1 December 2010
Status: active
Page Count: 16
ICS Code (Hydraulic fluids): 75.120
scope:

This part of ISO 4404 specifies a procedure for the determination of the corrosion-inhibiting properties of nonaqueous hydraulic fluids within the category HFD, as classified in ISO 6743-4.

It provides a qualitative assessment of corrosion of five of the most common metals used in the construction of hydraulic systems, but other metals and/or alloys could be added or substituted for these metals for particular installations.

NOTE The determination of corrosion resistance of aqueous hydraulic fluids within categories HFA, HFB and HFC is described in ISO 4404-1.

Document History

EN ISO 4404-2
December 1, 2010
Petroleum and related products - Determination of the corrosion resistance of fire-resistant hydraulic fluids - Part 2: Non-aqueous fluids
This part of ISO 4404 specifies a procedure for the determination of the corrosion-inhibiting properties of nonaqueous hydraulic fluids within the category HFD, as classified in ISO 6743-4. It...
August 1, 2003
Petroleum and related products - Determination of the corrosion resistance of fire-resistant hydraulic fluids - Part 2: Non-aqueous fluids
A description is not available for this item.

References

Advertisement