DS/ISO 7176-24
Wheelchairs - Part 24: Requirements and test methods for user-operated stair-climbing devices
| Organization: | DS |
| Publication Date: | 1 February 2005 |
| Status: | inactive |
| Page Count: | 94 |
| ICS Code (Aids and adaptation for moving): | 11.180.10 |
scope:
This standard is applicable to user-operated stair-climbing chairs and user-operated stair-climbing wheelchair carriers where the stair-climbing device climbs backwards up the stairs, with the user facing downstairs, and climbs down the stairs in a forward position with the user facing downstairs. This standard specifies requirements and test methods for electrically powered stair-climbing devices that are user-operated. It also includes ergonomic, labelling and disclosure requirements. This standard specifies tests to demonstrate the stair-climbing device's ability to perform safely on stairs with a pitch of 35° or higher, if claimed by the manufacturer.
Document History