MODUK - DEF STAN 00-970: PT 7: SEC 3
Design and Airworthiness Requirements for Service Aircraft Part 7 – Rotorcraft Section 3
| Organization: | MODUK |
| Publication Date: | 24 December 2010 |
| Status: | inactive |
| Page Count: | 196 |
scope:
INTRODUCTION
The requirements of this Leaflet are applicable to the design of undercarriage units for military rotorcraft and, where relevant, to the rotorcraft as a whole (see para 2.1 below).
It is generally assumed in the requirements that each unit of a wheeled rotorcraft has one wheel and a shock absorber but the requirements apply equally to units having two or more wheels per unit except as stated in Leaflet 301 para 4.
The requirements apply also to units having skids, skis, or floats as well as or instead of wheels on Appropriate Surfaces (see Leaflet 300/1).
The requirements also apply, with special variations, to structural spring undercarriages (see also Leaflet 301 para 10).
Special requirements are also given where relevant for:
(i) operation from ships,
(ii) operation from other surfaces (see Table 2 and Leaflet 300/1).
Document History