TAPPI - T 844 PM

Determining construction (nominal basis weight) of corrugated board

inactive
Organization: TAPPI
Publication Date: 1 January 2010
Status: inactive
Page Count: 5
scope:

This method describes a procedure to determine the nominal basis weight (grade) of the components of corrugated board. It is based on TIP 0308-01, now withdrawn. Test specimens of corrugated fiberboard are treated with water so that the component layers can be separated, dried, and weighed. The goal of the method is not to determine the exact basis weights of the papers comprising a corrugated specimen, but rather to identify the probable marketing grade under which the papers were likely sold.

This method is applicable to all types of corrugated fiberboard

Document History

January 1, 2015
Determining construction (nominal basis weight) of corrugated board
This method describes a procedure to determine the nominal basis weight (grade) of the components of corrugated board. Test specimens of corrugated fiberboard are treated with water so that the...
January 1, 2015
Determining construction (nominal basis weight) of corrugated board
This method describes a procedure to determine the nominal basis weight (grade) of the components of corrugated board. Test specimens of corrugated fiberboard are treated with water so that the...
January 1, 2010
Determining construction (nominal basis weight) of corrugated board
This method describes a procedure to determine the nominal basis weight (grade) of the components of corrugated board. It is based on TIP 0308-01, now withdrawn. Test specimens of corrugated...
T 844 PM
January 1, 2010
Determining construction (nominal basis weight) of corrugated board
This method describes a procedure to determine the nominal basis weight (grade) of the components of corrugated board. It is based on TIP 0308-01, now withdrawn. Test specimens of corrugated...
Advertisement